Panasonic Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF6041V

Description
RESISTOR, 6K04, 0.125W, THICK FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K04, 0.125W, THICK FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0473
Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0473
RESISTOR, 6K04, 0.125W, THICK FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K04, 0.125W, THICK FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3193
Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3193
RESISTOR, 6K04, 0.125W, THICK FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K04, 0.125W, THICK FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0473
Product Name Resistor, 6K04, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers