Panasonic Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5601V

Description
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3182
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3182
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8046
Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8046
RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K6, 0.125W, THICK FILM, 0603; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3182
Product Name Resistor, 5K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details