Panasonic Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5491V

Description
RESISTOR, 5K49, 0.125W, THICK FILM, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K49, 0.125W, THICK FILM, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8040
Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8040
RESISTOR, 5K49, 0.125W, THICK FILM, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K49, 0.125W, THICK FILM, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3179
Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3179
RESISTOR, 5K49, 0.125W, THICK FILM, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K49, 0.125W, THICK FILM, 0603; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8040
Product Name Resistor, 5K49, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details