Panasonic Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5362V

Description
RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0464 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0464
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0464
RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8037
Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8037
RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53K6, 0.125W, THICK FILM, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0464
Product Name Resistor, 53K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers