Panasonic Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF5361V

Description
RESISTOR, 5K36, 0.125W, THICK FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K36, 0.125W, THICK FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3177
Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3177
RESISTOR, 5K36, 0.125W, THICK FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K36, 0.125W, THICK FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0463
Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0463
RESISTOR, 5K36, 0.125W, THICK FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K36, 0.125W, THICK FILM, 0603; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3177
Product Name Resistor, 5K36, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details