Panasonic Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF52R3V

Description
RESISTOR, 52R3, 0.125W, THICK FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 52R3, 0.125W, THICK FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8031
Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8031
RESISTOR, 52R3, 0.125W, THICK FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52R3, 0.125W, THICK FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ8032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ8032
Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ8032
RESISTOR, 52R3, 0.125W, THICK FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 52R3, 0.125W, THICK FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8031
Product Name Resistor, 52R3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details