Panasonic Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF40R2V

Description
RESISTOR, 40R2, 0.125W, THICK FILM, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 40R2, 0.125W, THICK FILM, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3137
Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3137
RESISTOR, 40R2, 0.125W, THICK FILM, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40R2, 0.125W, THICK FILM, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3138
Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3138
RESISTOR, 40R2, 0.125W, THICK FILM, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40R2, 0.125W, THICK FILM, 0603; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3137
Product Name Resistor, 40R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details