Panasonic Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3300V

Description
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7957
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7957
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7958
Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7958
RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 330R, 0.125W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7957
Product Name Resistor, 330R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details