Panasonic Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF3240V

Description
RESISTOR, 324R, 0.125W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 324R, 0.125W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3106
Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3106
RESISTOR, 324R, 0.125W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 324R, 0.125W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7955
Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7955
RESISTOR, 324R, 0.125W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 324R, 0.125W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3106
Product Name Resistor, 324R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details