Panasonic Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2941V

Description
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3092
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3092
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0389
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0389
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3092
Product Name Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details