Panasonic Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2702V

Description
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3081
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3081
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0372
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0372
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3081
Product Name Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details