Panasonic Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2672V

Description
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3076
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3076
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7922
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7922
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3076
Product Name Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details