Panasonic Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2553V

Description
RESISTOR, 255K, 0.125W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 255K, 0.125W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3069
Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3069
RESISTOR, 255K, 0.125W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 255K, 0.125W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3068
Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3068
RESISTOR, 255K, 0.125W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 255K, 0.125W, THICK FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3069
Product Name Resistor, 255K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details