Panasonic Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2552V

Description
RESISTOR, 25K5, 0.125W, THICK FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 25K5, 0.125W, THICK FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7916
Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7916
RESISTOR, 25K5, 0.125W, THICK FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 25K5, 0.125W, THICK FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7915
Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7915
RESISTOR, 25K5, 0.125W, THICK FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 25K5, 0.125W, THICK FILM, 0603; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7916
Product Name Resistor, 25K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers