Panasonic Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2323V

Description
RESISTOR, 232K, 0.125W, THICK FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 232K, 0.125W, THICK FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3051
Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3051
RESISTOR, 232K, 0.125W, THICK FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 232K, 0.125W, THICK FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7898
Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7898
RESISTOR, 232K, 0.125W, THICK FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 232K, 0.125W, THICK FILM, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3051
Product Name Resistor, 232K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details