Panasonic Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2321V

Description
RESISTOR, 2K32, 0.125W, THICK FILM, 0603; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K32, 0.125W, THICK FILM, 0603; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3050
Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3050
RESISTOR, 2K32, 0.125W, THICK FILM, 0603; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K32, 0.125W, THICK FILM, 0603; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0353
Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0353
RESISTOR, 2K32, 0.125W, THICK FILM, 0603; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K32, 0.125W, THICK FILM, 0603; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3050
Product Name Resistor, 2K32, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers