Panasonic Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF22R1V

Description
RESISTOR, 22R1, 0.125W, THICK FILM, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22R1, 0.125W, THICK FILM, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3045
Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3045
RESISTOR, 22R1, 0.125W, THICK FILM, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22R1, 0.125W, THICK FILM, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7879
Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7879
RESISTOR, 22R1, 0.125W, THICK FILM, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22R1, 0.125W, THICK FILM, 0603; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3045
Product Name Resistor, 22R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details