Panasonic Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2261V

Description
RESISTOR, 2K26, 0.125W, THICK FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K26, 0.125W, THICK FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3049
Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3049
RESISTOR, 2K26, 0.125W, THICK FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K26, 0.125W, THICK FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7890
Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7890
RESISTOR, 2K26, 0.125W, THICK FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K26, 0.125W, THICK FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3049
Product Name Resistor, 2K26, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details