Panasonic Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1961V

Description
RESISTOR, 1K96, 0.125W, THICK FILM, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K96, 0.125W, THICK FILM, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3030
Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3030
RESISTOR, 1K96, 0.125W, THICK FILM, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K96, 0.125W, THICK FILM, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0327 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0327
Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0327
RESISTOR, 1K96, 0.125W, THICK FILM, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K96, 0.125W, THICK FILM, 0603; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3030
Product Name Resistor, 1K96, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers