Panasonic Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1911V

Description
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7855
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7855
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0325
Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0325
RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.125W, THICK FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7855
Product Name Resistor, 1K91, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers