Panasonic Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1910V

Description
RESISTOR, 191R, 0.125W, THICK FILM, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 191R, 0.125W, THICK FILM, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3028
Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3028
RESISTOR, 191R, 0.125W, THICK FILM, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191R, 0.125W, THICK FILM, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0324
Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0324
RESISTOR, 191R, 0.125W, THICK FILM, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191R, 0.125W, THICK FILM, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3028
Product Name Resistor, 191R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details