Panasonic Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1871V

Description
RESISTOR, 1K87, 0.125W, THICK FILM, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K87, 0.125W, THICK FILM, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0319
Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0319
RESISTOR, 1K87, 0.125W, THICK FILM, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K87, 0.125W, THICK FILM, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0320 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0320
Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0320
RESISTOR, 1K87, 0.125W, THICK FILM, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K87, 0.125W, THICK FILM, 0603; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0319
Product Name Resistor, 1K87, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details