Panasonic Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF16R2V

Description
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0293
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0293
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7829
Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7829
RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.125W, THICK FILM, 0603; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0293
Product Name Resistor, 16R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details