Panasonic Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1692V

Description
RESISTOR, 16K9, 0.125W, THICK FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K9, 0.125W, THICK FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3009
Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3009
RESISTOR, 16K9, 0.125W, THICK FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.125W, THICK FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0303
Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0303
RESISTOR, 16K9, 0.125W, THICK FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.125W, THICK FILM, 0603; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3009
Product Name Resistor, 16K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details