Panasonic Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1602V

Description
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2998
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2998
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2997
Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2997
RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 16K, 0.125W, THICK FILM, 0603; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2998
Product Name Resistor, 16K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details