Panasonic Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1472V

Description
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0283
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0283
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7814
Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7814
RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K7, 0.125W, THICK FILM, 0603; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0283
Product Name Resistor, 14K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details