Panasonic Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1400V

Description
RESISTOR, 140R, 0.125W, THICK FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140R, 0.125W, THICK FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7809
Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7809
RESISTOR, 140R, 0.125W, THICK FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140R, 0.125W, THICK FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2971
Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2971
RESISTOR, 140R, 0.125W, THICK FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140R, 0.125W, THICK FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7809
Product Name Resistor, 140R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details