Panasonic Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1373V

Description
RESISTOR, 137K, 0.125W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 137K, 0.125W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2968
Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2968
RESISTOR, 137K, 0.125W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 137K, 0.125W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2969
Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2969
RESISTOR, 137K, 0.125W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 137K, 0.125W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2968
Product Name Resistor, 137K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers