Panasonic Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1201V

Description
RESISTOR, 1K2, 0.125W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K2, 0.125W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2952
Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2952
RESISTOR, 1K2, 0.125W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K2, 0.125W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0258
Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0258
RESISTOR, 1K2, 0.125W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K2, 0.125W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2952
Product Name Resistor, 1K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details