Panasonic Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF11R0V

Description
RESISTOR, 11R, 0.125W, THICK FILM, 0603; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R, 0.125W, THICK FILM, 0603; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0241
Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0241
RESISTOR, 11R, 0.125W, THICK FILM, 0603; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 11R, 0.125W, THICK FILM, 0603; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0240
Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0240
RESISTOR, 11R, 0.125W, THICK FILM, 0603; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 11R, 0.125W, THICK FILM, 0603; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0241
Product Name Resistor, 11R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers