Panasonic Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1072V

Description
RESISTOR, 10K7, 0.125W, THICK FILM, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K7, 0.125W, THICK FILM, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7765
Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7765
RESISTOR, 10K7, 0.125W, THICK FILM, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K7, 0.125W, THICK FILM, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0239
Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0239
RESISTOR, 10K7, 0.125W, THICK FILM, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K7, 0.125W, THICK FILM, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7765
Product Name Resistor, 10K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details