Panasonic Chip Resistor - Surface Mount ERJ-H3EF1002V

Description
RES 10K OHM 1% 1/8W 0603
Datasheet
Description
RES 10K OHM 1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3EF1002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3EF1002V
Chip Resistor - Surface Mount ERJ-H3EF1002V
RES 10K OHM 1% 1/8W 0603

RES 10K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7751
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7751
RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0231
Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0231
RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 10K, 0.125W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3EF1002V 28AJ7751
Product Name Chip Resistor - Surface Mount Resistor, 10K, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details