Panasonic Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED82R5V

Description
RESISTOR, 82R5, 0.125W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R5, 0.125W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7721
Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7721
RESISTOR, 82R5, 0.125W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82R5, 0.125W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7720
Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7720
RESISTOR, 82R5, 0.125W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82R5, 0.125W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7721
Product Name Resistor, 82R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details