Panasonic Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED7871V

Description
RESISTOR, 7K87, 0.125W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K87, 0.125W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0203
Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0203
RESISTOR, 7K87, 0.125W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K87, 0.125W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2893
Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2893
RESISTOR, 7K87, 0.125W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K87, 0.125W, THICK FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0203
Product Name Resistor, 7K87, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details