RES 76.8 OHM 0.5% 1/8W 0603
RESISTOR, 76R8, 0.125W, THICK FILM, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RESISTOR, 76R8, 0.125W, THICK FILM, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-H3ED76R8V | 28AJ7710 |
| Product Name | Chip Resistor - Surface Mount | Resistor, 76R8, 0.125W, Thick Film, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 76.8 ohms | 76.8 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |