Panasonic Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED7501V

Description
RESISTOR, 7K5, 0.125W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7K5, 0.125W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7708
Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7708
RESISTOR, 7K5, 0.125W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K5, 0.125W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0198
Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0198
RESISTOR, 7K5, 0.125W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 7K5, 0.125W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED7501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED7501V
Chip Resistor - Surface Mount ERJ-H3ED7501V
RES 7.5K OHM 0.5% 1/8W 0603

RES 7.5K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ7708 ERJ-H3ED7501V
Product Name Resistor, 7K5, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details