Panasonic Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED7322V

Description
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2887
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2887
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0196
Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0196
RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 73K2, 0.125W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED7322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED7322V
Chip Resistor - Surface Mount ERJ-H3ED7322V
RES 73.2K OHM 0.5% 1/8W 0603

RES 73.2K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ2887 ERJ-H3ED7322V
Product Name Resistor, 73K2, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details