Panasonic Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6801V

Description
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2872
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2872
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7693
Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7693
RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K8, 0.125W, THICK FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2872
Product Name Resistor, 6K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details