Panasonic Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6492V

Description
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7687
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7687
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7686
Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7686
RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 64K9, 0.125W, THICK FILM, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7687
Product Name Resistor, 64K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details