Panasonic Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED6341V

Description
RESISTOR, 6K34, 0.125W, THICK FILM, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K34, 0.125W, THICK FILM, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2859
Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2859
RESISTOR, 6K34, 0.125W, THICK FILM, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K34, 0.125W, THICK FILM, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2860
Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2860
RESISTOR, 6K34, 0.125W, THICK FILM, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K34, 0.125W, THICK FILM, 0603; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2859
Product Name Resistor, 6K34, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers