Panasonic Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED5230V

Description
RESISTOR, 523R, 0.125W, THICK FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 523R, 0.125W, THICK FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2832
Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2832
RESISTOR, 523R, 0.125W, THICK FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 523R, 0.125W, THICK FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2831
Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2831
RESISTOR, 523R, 0.125W, THICK FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 523R, 0.125W, THICK FILM, 0603; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2832
Product Name Resistor, 523R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details