Panasonic Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED47R5V

Description
RESISTOR, 47R5, 0.125W, THICK FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 47R5, 0.125W, THICK FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7634
Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7634
RESISTOR, 47R5, 0.125W, THICK FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47R5, 0.125W, THICK FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0151
Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0151
RESISTOR, 47R5, 0.125W, THICK FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 47R5, 0.125W, THICK FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7634
Product Name Resistor, 47R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details