Panasonic Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4750V

Description
RESISTOR, 475R, 0.125W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 475R, 0.125W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7638
Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7638
RESISTOR, 475R, 0.125W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 475R, 0.125W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7639
Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7639
RESISTOR, 475R, 0.125W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 475R, 0.125W, THICK FILM, 0603; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7638
Product Name Resistor, 475R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details