Panasonic Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED44R2V

Description
RESISTOR, 44R2, 0.125W, THICK FILM, 0603; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 44R2, 0.125W, THICK FILM, 0603; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0147
Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0147
RESISTOR, 44R2, 0.125W, THICK FILM, 0603; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44R2, 0.125W, THICK FILM, 0603; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2806
Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2806
RESISTOR, 44R2, 0.125W, THICK FILM, 0603; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44R2, 0.125W, THICK FILM, 0603; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0147
Product Name Resistor, 44R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details