Panasonic Chip Resistor - Surface Mount ERJ-H3ED4120V

Description
RES 412 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 412 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED4120V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED4120V
Chip Resistor - Surface Mount ERJ-H3ED4120V
RES 412 OHM 0.5% 1/8W 0603

RES 412 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2794
Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2794
RESISTOR, 412R, 0.125W, THICK FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 412R, 0.125W, THICK FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2795
Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2795
RESISTOR, 412R, 0.125W, THICK FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 412R, 0.125W, THICK FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED4120V 29AJ2794
Product Name Chip Resistor - Surface Mount Resistor, 412R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 412 ohms 412 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details