Panasonic Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4022V

Description
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2793
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2793
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7611
Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7611
RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 40K2, 0.125W, THICK FILM, 0603; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2793
Product Name Resistor, 40K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details