Panasonic Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3922V

Description
RESISTOR, 39K2, 0.125W, THICK FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39K2, 0.125W, THICK FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0132
Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0132
RESISTOR, 39K2, 0.125W, THICK FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K2, 0.125W, THICK FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2792
Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2792
RESISTOR, 39K2, 0.125W, THICK FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K2, 0.125W, THICK FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0132
Product Name Resistor, 39K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details