Panasonic Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED37R4V

Description
RESISTOR, 37R4, 0.125W, THICK FILM, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 37R4, 0.125W, THICK FILM, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0125
Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0125
RESISTOR, 37R4, 0.125W, THICK FILM, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.125W, THICK FILM, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2782
Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2782
RESISTOR, 37R4, 0.125W, THICK FILM, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.125W, THICK FILM, 0603; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0125
Product Name Resistor, 37R4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details