Panasonic Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3740V

Description
RESISTOR, 374R, 0.125W, THICK FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 374R, 0.125W, THICK FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2783
Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2783
RESISTOR, 374R, 0.125W, THICK FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 374R, 0.125W, THICK FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2784
Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2784
RESISTOR, 374R, 0.125W, THICK FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 374R, 0.125W, THICK FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2783
Product Name Resistor, 374R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers