Panasonic Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3651V

Description
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0123
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0123
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7594
Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7594
RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K65, 0.125W, THICK FILM, 0603; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0123
Product Name Resistor, 3K65, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details